EN
  • EN
  • DE

MOC8030-M

Part No MOC8030-M
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER DARL-OUT 6-DIP / Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 300% @ 10mA
Input Type DC
Output Type Darlington
Voltage - Output (Max) 80V
Current - Output / Channel 150mA
Current - DC Forward (If) (Max) 60 mA
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number MOC803
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 885542-MOC8030-M
Ultra Librarian 3D Model Ultra Librarian MOC8030-M CAD Model

Description

The MOC8030-M from ON Semiconductor is a versatile optoisolator device designed to provide optimal isolation in a wide range of electronic applications. This robust component features a gallium arsenide infrared LED and a silicon NPN phototransistor, which are optically coupled within a compact, six-pin, dual-in-line package. The MOC8030-M is renowned for its high isolation voltage, typically 7500 V peak, ensuring that the input and output are effectively separated to protect sensitive circuits from high voltage spikes and surges.

With a forward current of 60 mA, the MOC8030-M is capable of driving the LED efficiently, while the phototransistor can handle collector-emitter voltages up to 30 V and collector current of 50 mA, making it suitable for interfacing with different logic levels and driving moderate loads. The device has a current transfer ratio (CTR) of 100% minimum, ensuring a reliable signal transfer from input to output.

This optoisolator is particularly useful in applications where electrical isolation is crucial, such as industrial control systems, signal transmission between systems of different potentials and impedances, and power supply regulation. Its ability to prevent high voltages from affecting the system logic makes the MOC8030-M an excellent choice for protecting microcontrollers and other sensitive electronic components.

The MOC8030-M also features a wide operating temperature range from -40°C to +100°C, allowing it to perform reliably in extreme conditions. Furthermore, it is UL recognized and certified, ensuring that it meets stringent safety requirements for electronic devices.

In summary, the MOC8030-M from ON Semiconductor is a highly reliable optoisolator that offers strong electrical isolation, efficient signal transfer, and robust performance in harsh environments. Its versatility makes it an ideal choice for a broad spectrum of applications, from industrial automation to consumer electronics.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess