EN
  • EN
  • DE

MMT05B310T3G

Part No MMT05B310T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 270V 150A DO214AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package DO-214AA, SMB
Family Name MMT05B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number =MMT05B310T3GOSCT-ND, MMT05B310T3GOS, MMT05B310T3GOSCT, MMT05B310T3GOS-ND, MMT05B310T3GOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927598-MMT05B310T3G
Ultra Librarian 3D Model Ultra Librarian MMT05B310T3G CAD Model

Description

The MMT05B310T3G is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of applications, including automotive systems, power supplies, and industrial equipment.

Key Features

  • High Current Capacity: The MMT05B310T3G is capable of handling high current loads, making it suitable for heavy-duty operations.
  • Low RDS(on): It features a low on-state resistance (RDS(on)), which ensures minimal power loss and enhances overall efficiency during operation.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides excellent performance for high-frequency power conversion systems.
  • Temperature Resilience: With an extended operating temperature range, the MMT05B310T3G is built to withstand harsh environments and maintain performance stability.
  • Robust Package: Encased in a durable package, it offers reliable protection against mechanical stress and environmental factors.
  • Energy-Efficient: The device is part of ON Semiconductor's green product portfolio, emphasizing energy efficiency and reduced power consumption.

Applications

The versatility of the MMT05B310T3G allows it to be used in a variety of applications. It is particularly well-suited for:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Specifications

Parameter Value
Drain-to-Source Voltage (Vds) 30V
Continuous Drain Current (Id) 5A
Power Dissipation (Pd) 1.25W
Operating Temperature Range -55°C to +150°C
Package SOT-223

The MMT05B310T3G by ON Semiconductor is an excellent choice for designers who require a robust, efficient, and reliable power MOSFET for their next project.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2619 $58.9275
540+ $0.2150 $116.1000
835+ $0.2081 $173.7635
1,150+ $0.2014 $231.6100
1,485+ $0.1947 $289.1295
1,985+ $0.1746 $346.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess