EN
  • EN
  • DE

MMSZ5224BT1G

Part No MMSZ5224BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.8V 500MW SOD123 / Zener Diode 2.8 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 2.8 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ522
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2156-MMSZ5224BT1G-ONTR,ONSONSMMSZ5224BT1G
Standard Package 3,000
Win Source Part Number 1324921-MMSZ5224BT1G
Ultra Librarian 3D Model Ultra Librarian MMSZ5224BT1G CAD Model

Description

ON Semiconductor MMSZ5224BT1G Zener Diode

The MMSZ5224BT1G from ON Semiconductor is a high-quality Zener diode designed for a wide range of applications requiring voltage regulation and voltage reference solutions. This electronic component is specifically engineered to offer superior performance in terms of stability and reliability for electronic circuits.

The MMSZ5224BT1G is a surface-mount Zener diode with a nominal Zener voltage of 3.3V, which makes it suitable for providing a precise voltage reference in various electronic applications. This Zener diode comes in a small SOD-123 package, which is ideal for space-constrained applications and helps to reduce the overall size of the electronic assembly.

With its tight tolerance of ±5%, the MMSZ5224BT1G ensures accurate voltage regulation, making it an excellent choice for use in power supplies, voltage regulators, and other circuits where a stable reference voltage is critical. The device is capable of dissipating up to 500mW of power, which allows it to handle moderate levels of power while maintaining its Zener voltage regulation function.

The MMSZ5224BT1G also features a low dynamic impedance and a fast response time, which are essential attributes for maintaining voltage stability under varying load conditions. These characteristics make the diode well-suited for applications that experience transient voltage spikes or rapid changes in power demand.

ON Semiconductor has designed the MMSZ5224BT1G with high reliability in mind. The diode is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to meet current regulations. Additionally, it is designed to withstand harsh conditions and is characterized for operation from -55°C to +150°C, ensuring performance in a wide range of operating environments.

Overall, the MMSZ5224BT1G Zener diode is a versatile and dependable component that provides a cost-effective solution for voltage regulation needs. Its combination of small footprint, precise voltage control, and robust design makes it a valuable addition to any electronic design requiring a stable voltage reference.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess