EN
  • EN
  • DE

MMSZ4688T1/4.7V

Part No MMSZ4688T1/4.7V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323238-MMSZ4688T1/4.7V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4688T1/4.7V CAD Model

Description

The MMSZ4688T1/4.7V from ON Semiconductor is a high-quality Zener diode designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device is part of ON Semiconductor's extensive Zener diode product line, which is known for its reliability and performance in a variety of applications.

With a nominal Zener voltage of 4.7V, this component is ideal for providing a regulated voltage in electronic circuits. It is commonly used in voltage stabilization applications to ensure sensitive electronic components receive a constant voltage, thus preventing damage caused by voltage spikes or fluctuations. The device can also be used for voltage reference purposes in precision circuits.

The MMSZ4688T1/4.7V is designed with a standard Zener breakdown voltage tolerance of ±5%, which is suitable for most general-purpose applications. The Zener diode has a power dissipation rating of 500 mW, allowing it to handle moderate power levels in compact circuit designs. Its small package size, SOD-123, makes it an excellent choice for space-constrained applications such as mobile devices, portable electronics, and high-density PCBs.

ON Semiconductor has manufactured this Zener diode with high-quality materials to ensure long-term reliability and stability. The diode features a low dynamic impedance and a fast response time, making it an efficient solution for transient suppression and protection in digital and analog circuits.

The MMSZ4688T1/4.7V is also characterized by its wide operating temperature range, which spans from -55°C to +150°C. This ensures that the diode performs consistently across various environmental conditions, making it suitable for industrial and automotive applications where temperature extremes are common.

In summary, the ON Semiconductor MMSZ4688T1/4.7V Zener diode is a versatile and reliable component that provides excellent voltage regulation capabilities. Its small size, robust performance, and wide operating temperature range make it an ideal choice for designers and engineers looking to incorporate stable voltage control in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,315+ $0.0232 $100.1080
6,700+ $0.0224 $150.0800
9,620+ $0.0208 $200.0960
12,500+ $0.0200 $250.0000
15,625+ $0.0192 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 907,450 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess