EN
  • EN
  • DE

MMSF4P01HDR2

Part No MMSF4P01HDR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236228-MMSF4P01HDR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSF4P01HDR2 CAD Model

Description

The ON Semiconductor MMSF4P01HDR2 is a high-performance P-Channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. This robust semiconductor device is tailored to meet the needs of modern electronic circuits, providing a reliable solution for designers looking to optimize their power control systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Voltage Rating: The MMSF4P01HDR2 is capable of withstanding drain-source voltages up to -20V, making it suitable for various circuit configurations.
  • Current Capacity: This MOSFET can handle continuous drain currents up to -3.4A, ensuring robust performance for high-demand applications.
  • RDS(on): It boasts a low on-state resistance of 225 mΩ at VGS = -4.5V, minimizing power losses and improving efficiency.
  • Power Dissipation: With a power dissipation of 1.25W, the MMSF4P01HDR2 is capable of handling moderate power levels while maintaining operational integrity.
  • Package: The device comes in a compact SOIC-8 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The ON Semiconductor MMSF4P01HDR2 is engineered for versatility, making it an excellent choice for a variety of electronic applications, including:

  • Power management systems
  • Load switch circuits
  • DC/DC converters
  • Battery management solutions
  • Motor control circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MMSF4P01HDR2 is no exception. Manufactured with state-of-the-art processes and rigorously tested to meet high standards, this P-Channel MOSFET is designed for long-term performance. Whether you're developing consumer electronics, automotive systems, or industrial controls, the MMSF4P01HDR2 offers the efficiency and durability needed for your power switching requirements.

You May Also Be Interested in

Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,429 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess