EN
  • EN
  • DE

MMSF10N02ZR2

Part No MMSF10N02ZR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236218-MMSF10N02ZR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSF10N02ZR2 CAD Model

Description

The ON Semiconductor MMSF10N02ZR2 is a high-performance, N-Channel Power MOSFET designed to deliver efficient power management and switching with low on-resistance and fast switching speeds. This device is a perfect fit for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The MMSF10N02ZR2 boasts a very low on-resistance, which results in minimal power loss during operation and increases overall efficiency.
  • High Switching Speed: This MOSFET is capable of operating at high speeds, making it suitable for applications that require fast switching, such as pulse circuits and high-frequency converters.
  • High Drain-Source Voltage (VDS): With a maximum drain-source voltage of 20V, it can handle a broad range of applications that require a medium voltage level.
  • Low Threshold Voltage (VGS(th)): The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with logic-level devices.
  • Surface Mount Package: The MMSF10N02ZR2 comes in a compact, surface-mount package which is ideal for space-constrained applications.

Applications

The versatility of the MMSF10N02ZR2 allows it to be used in a variety of circuits and systems. Some of the common applications include:

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Battery Powered Devices
  • Load Switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSF10N02ZR2 is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance and longevity in a range of environmental conditions.

Environmental Compliance

The MMSF10N02ZR2 complies with RoHS and is lead-free, making it an environmentally friendly choice for designers looking to create eco-conscious electronic products.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $1.3456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess