EN
  • EN
  • DE

MMDF4207/ON

Part No MMDF4207/ON
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965445-MMDF4207/ON
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMDF4207/ON CAD Model

Description

The MMDF4207/ON from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This versatile component is an essential building block in modern electronics, providing the ability to switch and amplify electronic signals with remarkable speed and energy efficiency.

Key Features

  • Low On-Resistance: The MMDF4207/ON boasts an exceptionally low on-resistance, which minimizes energy loss and heat generation, ensuring more energy is directed to the load rather than wasted as heat.
  • High Switching Speed: Engineered for rapid switching, this MOSFET can operate at high frequencies, making it ideal for power supplies, converters, and other applications requiring fast switching capabilities.
  • Gate Charge: It has an optimized gate charge that helps in achieving high-efficiency power switching, which is crucial for reducing switching losses in high-speed applications.
  • Thermal Performance: Thanks to its excellent thermal characteristics, the MMDF4207/ON can handle high levels of current without overheating, contributing to the longevity and reliability of the overall system.

Applications

The MMDF4207/ON is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • LED Lighting
  • Computing

Product Specifications

ON Semiconductor ensures that the MMDF4207/ON meets rigorous standards, providing detailed specifications for engineers and designers:

  • VDSS: The drain-to-source voltage is a critical specification indicating the maximum voltage the MOSFET can handle.
  • ID: The continuous drain current indicates the maximum current the device can conduct without damage.
  • Package: The MMDF4207/ON comes in a compact package, allowing for efficient use of PCB space without compromising performance.

With its combination of low on-resistance, high switching speed, and robust thermal management, the MMDF4207/ON from ON Semiconductor is a dependable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess