EN
  • EN
  • DE
  • IT

MMDF3N06VLR2

Part No MMDF3N06VLR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Power MOSFET 3 Amps, 60 Volts N-Channel SO-8, Dual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 322998-MMDF3N06VLR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDF3N06VLR2 CAD Model

Description

The MMDF3N06VLR2 from ON Semiconductor is a cutting-edge Power MOSFET designed to deliver high efficiency and reliability for a variety of applications. This device is a part of the Power MOSFET portfolio that ON Semiconductor is renowned for, ensuring high-quality performance and durability.

Key Features

  • Voltage and Current: The MMDF3N06VLR2 is a N-channel MOSFET that can handle a drain-source voltage (V<sub>DS) of up to 60V, and a continuous drain current (I<sub>D) of 3A, making it suitable for moderate power applications.
  • R<sub>DS(on): It features a low on-resistance of typically 100 mΩ, which ensures minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the MMDF3N06VLR2 has an excellent response time, which is crucial for applications requiring rapid on-off cycles.
  • Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle a reasonable amount of power, making it suitable for a wide range of electronic circuits and designs.
  • Package: The device is available in a compact surface-mount package, specifically the Micro8™, which saves valuable board space while providing robust performance.

Applications

The MMDF3N06VLR2 MOSFET is ideal for a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching
  • LED Lighting Solutions

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MMDF3N06VLR2 MOSFET is no exception, and it is built to ensure long-term performance in a wide range of environmental conditions. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing power supplies, consumer electronics, or industrial equipment, the MMDF3N06VLR2 from ON Semiconductor is a versatile and reliable component that will enhance the performance of your electronic designs.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess