ON Semiconductor MMDB914LT1G High-Speed Switching Diode
The MMDB914LT1G from ON Semiconductor is a high-speed switching diode that is designed to deliver fast switching performance with low leakage current and low capacitance. This versatile diode is a perfect choice for high-speed switching applications in a variety of electronic circuits, including signal processing, power management, and logic level conversion.
This diode comes in a compact SOT-23 package, which is ideal for space-constrained applications. The SOT-23 package is not only space-efficient but also offers a solid thermal performance for its size, ensuring reliability even under high switching frequencies or elevated temperatures.
With its continuous reverse voltage of 100V and forward current of 200mA, the MMDB914LT1G is built to handle moderate power levels while maintaining its high-speed characteristics. The device's fast reverse recovery time is crucial for applications that require quick transitions from conducting to non-conducting states.
The MMDB914LT1G boasts a low forward voltage drop, typically around 1V at 10mA, which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in portable and battery-operated devices, where energy conservation is critical.
ON Semiconductor has designed the MMDB914LT1G with the environment in mind. The product is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, making it a more environmentally friendly option for electronic designs.
Key features of the MMDB914LT1G include:
- High-speed switching capability
- Low leakage current
- Low capacitance
- Continuous reverse voltage of 100V
- Forward current of 200mA
- Low forward voltage drop
- Fast reverse recovery time
- Compact SOT-23 package
- RoHS compliant
Whether you're designing a power supply, a frequency converter, or a digital logic circuit, the MMDB914LT1G from ON Semiconductor provides the performance and reliability you need to ensure your product operates at its best.