EN
  • EN
  • DE

MMBZ6V2ALT3G

Part No MMBZ6V2ALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V
Minimum Breakdown Voltage 5.89V
Maximum Clamping Voltage 8.7V
Current - Peak Pulse (10/1000μs) 2.76A
Power - Peak Pulse 24W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1225221-MMBZ6V2ALT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Name MMBZ6V2AL
Introduction Date July 14, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MMBZ6V2ALT3G CAD Model

Description

Product Overview: MMBZ6V2ALT3G from ON Semiconductor

The MMBZ6V2ALT3G is a high-performance Zener diode designed by ON Semiconductor, renowned for its reliability and efficiency in circuit protection. This device is specifically engineered to provide voltage regulation and transient voltage suppression, making it an ideal choice for a wide range of electronic applications where voltage stabilization is crucial.

Featuring a nominal Zener voltage of 6.2V, the MMBZ6V2ALT3G offers precision voltage regulation with a tight tolerance. Its low leakage current and excellent stability make it suitable for use in sensitive electronics where consistent voltage levels are necessary. The device is capable of dissipating up to 225mW of power, providing sufficient capacity for most low to medium power applications.

The MMBZ6V2ALT3G comes in a small SOT-23 package, which is highly favored for its compact footprint. This space-saving design enables designers to incorporate it into PCBs with limited real estate, without compromising on performance. The surface-mount package also allows for efficient assembly in high-volume production environments, further enhancing its appeal to manufacturers.

ON Semiconductor has designed the MMBZ6V2ALT3G with robustness in mind. It can withstand ESD events and is characterized by its excellent clamping capability, which is essential for protecting sensitive components from voltage spikes and surges. The device's fast response time ensures that it reacts swiftly to overvoltage events, thereby minimizing the risk of damage to the electronic system.

The MMBZ6V2ALT3G is also environmentally friendly, as it is compliant with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This compliance reflects ON Semiconductor's commitment to sustainability and the production of eco-conscious products.

In summary, the MMBZ6V2ALT3G Zener diode from ON Semiconductor is a versatile and reliable component that offers precise voltage regulation, transient protection, and a compact form factor. Its robust design and compliance with environmental standards make it an excellent choice for designers and manufacturers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess