EN
  • EN
  • DE

MMBZ5232BLT3

Part No MMBZ5232BLT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 5.6V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5232
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225130-MMBZ5232BLT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5232BLT3 CAD Model

Description

ON Semiconductor MMBZ5232BLT3 Zener Diode

The MMBZ5232BLT3 from ON Semiconductor is a high-quality Zener diode, designed for providing a reliable voltage regulation solution in a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians for its stability, precision, and durability. It is commonly used in voltage regulation circuits, providing a stable reference voltage, and in surge protection circuits to protect sensitive electronics from voltage spikes.

Product Features:

  • Voltage Regulation: The MMBZ5232BLT3 offers a nominal Zener voltage of 5.6V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a reasonable amount of energy without overheating, ensuring a stable performance.
  • Package: Encased in a small SOT-23 surface-mount package, the MMBZ5232BLT3 is designed for compact circuit designs, allowing for efficient use of PCB space.
  • High Reliability: ON Semiconductor's commitment to quality means that this Zener diode offers excellent reliability, with a robust design that can withstand harsh operating conditions.
  • Temperature Stability: The diode features a low Zener impedance and excellent stability, ensuring consistent performance over a wide temperature range.

Applications:

The MMBZ5232BLT3 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial equipment
  • Power management systems

Quality Assurance:

ON Semiconductor is known for its commitment to providing high-quality components. The MMBZ5232BLT3 Zener diode is manufactured with rigorous standards, ensuring that each piece meets the company's specifications for performance and reliability. Customers can trust this component to deliver consistent results in their electronic designs.

Whether you're designing a power supply, managing voltage levels, or protecting sensitive circuits, the MMBZ5232BLT3 from ON Semiconductor is an excellent choice for a Zener diode that won't let you down.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess