EN
  • EN
  • DE

MMBZ5228BLT3

Part No MMBZ5228BLT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SINGLE 3.9V 5% 300MW / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 642426-MMBZ5228BLT3
Ultra Librarian 3D Model Ultra Librarian MMBZ5228BLT3 CAD Model

Description

ON Semiconductor MMBZ5228BLT3 Zener Diode

The MMBZ5228BLT3 from ON Semiconductor is a high-quality Zener diode, designed to provide excellent voltage regulation with a sharp knee characteristic, making it an ideal choice for a wide range of applications. This product is specifically engineered to deliver a stable zener voltage of 3.9V, making it suitable for voltage reference or voltage clamping applications where precision is critical.

Constructed with ON Semiconductor's superior manufacturing processes, the MMBZ5228BLT3 offers a 500mW power dissipation rating, which ensures reliable operation even under significant power conditions. Its small package design, the SOT-23, is perfect for space-constrained applications, allowing designers to incorporate voltage regulation into their circuit designs without worrying about space limitations.

The device exhibits excellent clamping capabilities, with its low dynamic impedance ensuring that it can respond rapidly to voltage transients, thus providing effective protection for sensitive electronic components from voltage spikes. Additionally, the MMBZ5228BLT3 has a wide operating temperature range from -55°C to +150°C, which guarantees stable performance across various environmental conditions.

Key Features:

  • Zener Voltage (Vz): 3.9V
  • Power Dissipation (Pd): 500mW
  • Package Type: SOT-23
  • Low Dynamic Impedance
  • Operating Temperature Range: -55°C to +150°C
  • Standard Zener Breakdown Voltage Range
  • Excellent Clamping Capability
  • Lead-Free, RoHS Compliant

This zener diode is also lead-free and fully RoHS compliant, making it an environmentally friendly choice for companies looking to meet international standards and regulations. ON Semiconductor's commitment to sustainability and quality ensures that the MMBZ5228BLT3 is not only a reliable component but also a responsible choice for modern electronic designs.

Whether you're designing power supply circuits, protection circuits, or need a precise voltage reference, the MMBZ5228BLT3 from ON Semiconductor is an excellent choice that combines performance, durability, and compactness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0443 $58.0330
3,175+ $0.0364 $115.5700
4,920+ $0.0353 $173.6760
6,780+ $0.0341 $231.1980
8,775+ $0.0330 $289.5750
11,720+ $0.0296 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess