The MMBZ20VALT1 from ON Semiconductor is a robust voltage transient suppressor designed to protect sensitive electronic components from voltage spikes and surges. Utilizing state-of-the-art Zener diode technology, this device is capable of clamping and dissipating high-energy transients, thus safeguarding integrated circuits and other critical components in electronic systems.
Key Features
- Transient Protection: The MMBZ20VALT1 offers excellent transient voltage suppression performance, ensuring reliable protection for your electronic devices against voltage spikes.
- Low Leakage Current: With its low leakage current, this component ensures minimal power loss when in standby mode, contributing to the overall energy efficiency of the application.
- Surface Mount Package: The device comes in a small surface mount package (SOT-23), which is ideal for space-constrained applications and allows for efficient automated assembly processes.
- High Surge Capability: It has the capacity to handle significant surge currents, providing a high level of protection in environments where electrical transients are common.
- RoHS Compliant: The MMBZ20VALT1 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
Applications
The MMBZ20VALT1 is versatile and can be used across various applications, including:
- Consumer electronics such as TVs, computers, and smartphones
- Industrial control systems
- Telecommunication infrastructure
- Automotive electronics
- Power supply units
Technical Specifications
Some of the technical specifications of the MMBZ20VALT1 include:
- Working Peak Reverse Voltage: 20V
- Peak Pulse Power Dissipation: 40W
- ESD Rating: Human Body Model, Class 3B
- Maximum Clamping Voltage: Specified at a high surge current
- Operating Temperature Range: -55°C to +150°C
ON Semiconductor's commitment to quality ensures that the MMBZ20VALT1 is a reliable choice for transient voltage suppression needs. With its combination of high-performance features and compliance with environmental standards, this component is an excellent selection for designers looking to enhance the durability and longevity of their electronic products.