EN
  • EN
  • DE

MMBZ15VDLT3G

Part No MMBZ15VDLT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12.8VWM 21.2VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 1 Weeks
Features 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name MMBZ15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ15VDLT3GOSTR, MMBZ15VDLT3GOSCT, MMBZ15VDLT3G-ND, MMBZ15VDLT3GOSDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885331-MMBZ15VDLT3G
Ultra Librarian 3D Model Ultra Librarian MMBZ15VDLT3G CAD Model

Description

ON Semiconductor MMBZ15VDLT3G - Zener Overvoltage Transient Suppressors

The MMBZ15VDLT3G from ON Semiconductor is a robust Zener overvoltage transient suppressor designed to protect sensitive electronics from voltage spikes and transients. This component is part of the SZMMBZxxVALT1G series, offering bidirectional regulation of voltage, making it an essential component for safeguarding a wide array of electronic circuits.

Key Features:

  • Device Type: Zener Voltage Regulators
  • Package: SOT-23-3, a compact surface-mount package that is ideal for space-constrained applications.
  • Working Voltage: Designed to operate at a nominal working voltage, providing precise voltage regulation.
  • Peak Power Dissipation: Capable of handling peak power dissipation, ensuring protection during transient voltage spikes.
  • ESD Rating: Features an excellent Electrostatic Discharge (ESD) rating, which further enhances its capability to protect against sudden electrostatic events.
  • Response Time: Boasts an extremely fast response time to transient overvoltages, which is critical for protecting sensitive electronic components.

Applications:

The MMBZ15VDLT3G is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable voltage regulation
  • Automotive electronics where transient voltage protection is crucial
  • Telecommunication systems to guard against line transients
  • Power supply circuits to prevent overvoltage conditions

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMBZ15VDLT3G is no exception. It is manufactured to high standards, ensuring reliable performance in a range of environmental conditions. The device is also RoHS compliant, meaning it adheres to the latest environmental regulations by avoiding the use of hazardous substances.

In conclusion, the MMBZ15VDLT3G Zener overvoltage transient suppressor from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. With its fast response time, high ESD rating, and compact form factor, it offers a high level of protection in a small package.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1519 $50.1270
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,629 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess