EN
  • EN
  • DE

MMBV809LT1G

Part No MMBV809LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 6.1pF @ 2V, 1MHz
Capacitance Ratio 2.6
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 20V
Diode Type Single
Q @ Vr, F 75 @ 3V, 500MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059173-MMBV809LT1G
Ultra Librarian 3D Model Ultra Librarian MMBV809LT1G CAD Model

Description

ON Semiconductor MMBV809LT1G - Voltage Variable Attenuator

The MMBV809LT1G from ON Semiconductor is a high-performance, silicon tuning diode designed for demanding applications that require precise voltage control in variable capacitance circuits. This device is ideal for use in VCOs (Voltage Controlled Oscillators), RF circuits, and electronic tuning applications where reliability and performance are paramount.

Constructed with ON Semiconductor's superior technology, the MMBV809LT1G offers excellent capacitance versus voltage characteristics and minimal series resistance, providing a stable and predictable performance across the entire voltage range. The diode is optimized for low voltage operation, making it suitable for portable and battery-powered equipment where power efficiency is crucial.

The MMBV809LT1G comes in a compact SOT-23 package, which is not only space-saving but also ensures robustness and durability for long-term use. This small form factor allows designers to incorporate the diode into space-constrained applications without compromising on performance.

Key features of the MMBV809LT1G include:

  • High Q hyperabrupt tuning diode
  • Low series resistance for improved signal quality
  • Optimized for low voltage operation, typically 1-5 volts
  • Excellent linearity for consistent performance
  • Fast tuning speed suitable for high-frequency applications
  • Available in a Pb-free, RoHS-compliant package

This variable attenuator is designed to meet the stringent requirements of the modern electronics industry, ensuring compliance with environmental standards and offering a green solution for electronic designs. Whether it's used in automotive, consumer electronics, or telecommunications, the MMBV809LT1G is a reliable choice for designers looking to integrate voltage-controlled tuning functionality into their circuits.

ON Semiconductor's commitment to quality is reflected in the MMBV809LT1G, providing designers with a dependable and efficient solution for their voltage variable attenuator needs. With its advanced features and compact design, the MMBV809LT1G is set to be a valuable component in a wide range of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1289 $58.0050
1,095+ $0.1058 $115.8510
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess