EN
  • EN
  • DE

MMBV609LT1G

Part No MMBV609LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 2.4
Capacitance Ratio Condition C3/C8
Voltage - Peak Reverse (Max) 20V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 450 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078294-MMBV609LT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBV609LT1G CAD Model

Description

ON Semiconductor MMBV609LT1G Product Overview

The MMBV609LT1G is a high-performance switching diode fabricated by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to deliver fast switching capabilities with low leakage current, making it an ideal choice for a wide range of applications that require efficient signal processing.

Constructed with epitaxial technology, the MMBV609LT1G offers superior switching speeds without compromising on the quality of the signal. It is packaged in a compact SOT-23 surface-mount package, which not only saves precious board space but also facilitates easier installation in high-density circuit designs.

With its continuous reverse voltage of 70V and forward current of 200mA, the MMBV609LT1G is capable of handling moderate power requirements. The device exhibits a low forward voltage drop, typically around 1V at 10mA, ensuring that power losses are minimized during operation. This characteristic makes it a highly efficient component for use in portable and battery-powered devices, where power conservation is crucial.

The MMBV609LT1G is designed to be versatile, finding utility in a multitude of applications such as high-speed switching, logic level conversion, and voltage clamping. Its fast switching speed also makes it suitable for use in digital circuits where rapid transition times are necessary.

ON Semiconductor has ensured that the MMBV609LT1G meets stringent quality standards, offering reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

Key Features:

  • Epitaxial construction for fast switching speeds
  • Low leakage current, enhancing device efficiency
  • Continuous reverse voltage of 70V
  • Forward current of 200mA
  • Low forward voltage drop
  • Compact SOT-23 package for space-saving design
  • RoHS compliant for environmental sustainability

In conclusion, the MMBV609LT1G from ON Semiconductor is a high-quality switching diode that offers fast switching, low power loss, and reliable performance for a diverse array of electronic applications. Its small footprint and compliance with environmental standards make it an excellent choice for modern, eco-conscious electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess