EN
  • EN
  • DE

BB156,115

Part No BB156,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 10V 20MA SOD323 / Diode VAR Cap Single 10V 14.4pF 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Capacitance @ Vr, F 5.4pF @ 7.5V, 1MHz
Capacitance Ratio 3.9
Capacitance Ratio Condition C1/C7.5
Voltage - Peak Reverse (Maximum) 10V
Diode Type Single
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 769694-BB156,115
Popularity Medium
Supply and Demand Status Limited
Family Name BB156
Introduction Date August 17, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian BB156,115 CAD Model

Description

Product Overview: BB156,115 - NXP

The BB156,115 from NXP Semiconductors is a cutting-edge electronic component designed to meet the rigorous demands of modern electronic applications. This highly versatile product is a testament to NXP's commitment to providing innovative solutions that push the boundaries of technology.

Key Features

  • High Performance: The BB156,115 offers exceptional performance metrics that make it suitable for a wide range of applications, ensuring reliable operation even under challenging conditions.
  • Durability: Built with robust materials, this product is designed to withstand the test of time, maintaining its functionality over extended periods of use.
  • Energy Efficiency: With energy consumption being a critical factor in modern electronics, the BB156,115 is engineered to operate with maximum energy efficiency, reducing the overall power requirements of the systems it is integrated into.

Applications

The BB156,115 is incredibly versatile, making it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Medical Devices

Quality and Reliability

NXP's dedication to quality is evident in the BB156,115, which undergoes rigorous testing and quality control processes to ensure that each unit meets the highest standards of reliability and performance. Customers can trust in the NXP brand for components that perform consistently over time.

Technical Specifications

For detailed technical specifications, customers are encouraged to review the product datasheet or contact NXP's support team for further information. The technical documentation provides in-depth insight into the BB156,115's capabilities, allowing for informed decision-making when integrating this component into electronic systems.

Ordering and Availability

The BB156,115 is available for order through NXP's extensive distribution network. Customers can rely on prompt delivery and excellent customer service when purchasing this product. For bulk orders or specialized requirements, NXP's sales team is ready to provide tailored support to meet the unique needs of each client.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess