EN
  • EN
  • DE

BB198,115

Part No BB198,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE RF LV VARI CAP SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 20 V Surface Mount SOD-523
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name BB19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-8386-2, 934059056115, 568-8386-1, BB198115, 954-BB198115, 568-8386-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863552-BB198,115
Ultra Librarian 3D Model Ultra Librarian BB198,115 CAD Model

Description

The BB198,115 from NXP Semiconductors is a highly sophisticated, state-of-the-art varactor diode designed for use in a multitude of electronic applications. This varactor diode, also known as a varicap or tuning diode, is an indispensable component in the realm of radio frequency (RF) design and is particularly well-suited for VCO (Voltage Controlled Oscillator) applications.

Key Features

  • High Tuning Ratio: The BB198,115 boasts a high capacitance ratio, which allows for a wide tuning range in VCOs, making it an excellent choice for frequency modulation and agile RF circuits.
  • Low Series Resistance: With its low series resistance, this varactor diode ensures minimal signal loss and heat dissipation, contributing to the overall efficiency and performance of the circuit.
  • Compact SOD323 Package: The device comes in a small SOD323 package, which is ideal for space-constrained applications while still providing reliable performance and ease of integration into various circuit designs.
  • Wide Voltage Range: It operates over a broad range of reverse bias voltages, giving designers flexibility in various applications.
  • Quality and Reliability: As with all NXP products, the BB198,115 is manufactured to high-quality standards, ensuring reliability and consistency in performance across batches.

Applications

The versatility of the BB198,115 varactor diode makes it suitable for a wide array of applications. It is commonly used in:

  • RF tunable filters and amplifiers
  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • Television tuners and satellite receivers
  • Other RF circuits requiring voltage-controlled capacitance

Conclusion

In summary, the BB198,115 from NXP Semiconductors is a high-performance varactor diode that provides designers with a flexible and efficient component for RF tuning applications. Its high tuning ratio, low series resistance, and compact packaging make it an ideal choice for modern electronic designs that demand precision and miniaturization without compromising on performance. NXP's commitment to quality ensures that the BB198,115 is a reliable choice for your next RF project.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess