EN
  • EN
  • DE

PTVS1800DRVR

Part No PTVS1800DRVR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 18V Flat-Clamp Surge Protection Device 6-WSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 6
RoHS Non-Compliant
Win Source Part Number 1086338-PTVS1800DRVR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVS1800DRVR CAD Model

Description

The PTVS1800DRVR from Texas Instruments is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust device is capable of safeguarding circuits by clamping excessive transient overvoltages to a safe level before they can damage your components.

Key Features

  • High Surge Protection: With its ability to handle high transient power up to 1800W (10/1000 μs surge), the PTVS1800DRVR is an ideal choice for safeguarding high-value and sensitive equipment against electrical threats.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that after the transient has passed, the voltage across your equipment remains within safe levels, preventing damage.
  • Fast Response Time: The PTVS1800DRVR reacts quickly to overvoltage events, providing immediate protection and minimizing the risk to connected components.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 1800V, which makes it suitable for a wide range of applications that require high voltage protection.
  • Compact Package: The device comes in a small and easy-to-mount SMD package, which allows for efficient use of board space and is suitable for high-density circuit designs.

Applications

The PTVS1800DRVR is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Industrial control equipment
  • Power supply units
  • Automotive electronics
  • Medical equipment

Reliability and Quality

Manufactured by Texas Instruments, a leader in semiconductor solutions, the PTVS1800DRVR is built with high-quality materials and is subjected to rigorous testing to ensure reliability and performance. This product is compliant with industry standards, ensuring that it can be used in a wide range of commercial and industrial applications with confidence.

Whether you are designing a new system or looking to enhance the protection of an existing one, the PTVS1800DRVR offers a reliable and efficient solution for protecting your investments against voltage transients.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess