Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Voltage - Breakdown (V(BR)GSS) 25V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id 300mV @ 10nA
Input Capacitance (Ciss) (Maximum) @ Vds 5pF @ 15V
Power - Max 225mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1224907-MMBF5484LT1G
Manufacturer Homepage www.onsemi.com
Family Name MMBF5484L
Introduction Date December 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBF5484LT1G CAD Model

Description

Product Overview: MMBF5484LT1G by ON Semiconductor

The MMBF5484LT1G is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, designed for applications requiring high input impedance and fast switching. This N-channel transistor offers a delicate balance of fast response time and robust construction, making it an ideal choice for a variety of electronic circuits.

Key Features

  • High Input Impedance: The MMBF5484LT1G boasts a remarkably high input impedance, which minimizes the loading effect on circuits and preserves signal integrity.
  • Low Leakage Current: With its low leakage current, this JFET ensures minimal power loss and increased efficiency, which is critical for battery-powered devices.
  • Fast Switching Speed: Designed for rapid switching applications, this component provides quick response times, which is essential for high-speed signal processing and switching applications.
  • Low On-Resistance: The low on-resistance of the MMBF5484LT1G reduces power dissipation and improves overall performance.
  • Surface Mount Package: This JFET comes in a compact SOT-23 package, making it suitable for use in space-constrained applications.

Applications

The MMBF5484LT1G is versatile and can be used in a wide range of applications, including:

  • Choppers and switches
  • Analog switches
  • Amplifiers
  • Audio mixers
  • Signal processing
  • High impedance buffers

Specifications

ParameterValue Drain-Source Voltage (V<sub>DS) 25 V Gate-Source Voltage (V<sub>GS) ±25 V Drain Current (I<sub>D) 10 mA Power Dissipation (P<sub>D) 225 mW Operating Temperature Range -55°C to +150°C

The MMBF5484LT1G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-quality JFET into their electronic designs. Its combination of high input impedance, low leakage current, and fast switching capabilities make it an excellent choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ECAD model for 2SK1332-3-TL-E
Central Semiconductor Corp
JFET N-CH 25V 10MA SOT23
Need more? Email Us
ECAD model for CMPF5485 TR
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.3722
ECAD model for J270
Vishay
JFET DUAL P-CH 25V TO-78
Lowest to $38.6672
ECAD model for U431
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
Vishay
JFET P-CH 35V 1MA SOT-23
Need more? Email Us
ECAD model for SST5484-T1-E3
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $2.2095
ECAD model for J106
ON Semiconductor
JFET N-CH 30V 0.225W SOT23-3
Lowest to $0.2452
ECAD model for SMMBF4393LT1G
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.7529
ECAD model for 2SK508-T2B-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2364 $50.8260
520+ $0.1940 $100.8800
800+ $0.1879 $150.3200
1,100+ $0.1819 $200.0900
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98,708 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention