The MM74HC540AFL1 is a high-quality integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular component is a member of the 74HC series, which are high-speed CMOS devices known for their robust performance and low power consumption.
Key Features
- Logic Type: Octal Inverter Buffers/Line Drivers with 3-STATE Outputs
- Operating Voltage: 2V to 6V, which allows for integration into a wide range of circuits and applications.
- High Noise Immunity: Characteristic of the CMOS technology, providing stable operation in noisy environments.
- Low Power Consumption: A hallmark of the 74HC series, making it suitable for battery-powered devices.
- High Output Current: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various logic families.
- Pin and Function Compatible: With standard 74LS logic devices, allowing for easy upgrades to existing designs.
Applications
The MM74HC540AFL1 is versatile and can be used in a wide array of electronic applications. Some common uses include:
- Logic Buffering
- Line Driving
- Memory Address Driving
- Input/Output Port Expansion
- Data Bus Control and Isolation
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MM74HC540AFL1 is manufactured under strict quality control standards and is designed to meet the stringent requirements of the electronics industry. With its robust performance and reliable operation, this component is an excellent choice for designers looking for a dependable solution for their digital logic needs.
Environmental Information
The MM74HC540AFL1 is RoHS compliant, ensuring that it meets global environmental standards by not containing hazardous substances. This commitment to environmental responsibility makes it suitable for use in a wide range of consumer and industrial products without compromising ecological considerations.