EN
  • EN
  • DE

MM5Z16V

Part No MM5Z16V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description ZENER DIODES | DIODE ZENER 16V 200MW SOD523F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 40 Ohms
Current - Reverse Leakage at Vr 50nA at 11.2V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-79, SOD-523F
Supplier Device Package SOD-523F
Family Part Number MM5Z16
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224531-MM5Z16V
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5Z16V CAD Model

Description

The MM5Z16V from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation and protection for a variety of electronic circuits. This diode is designed to provide a precise voltage clamping function, making it an essential component for voltage regulation applications.

Key Features

  • Zener Voltage: The MM5Z16V has a nominal Zener voltage of 16V, which is ideal for stabilizing the voltage at a specific level.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can withstand moderate levels of power without overheating or failing, ensuring reliable operation.
  • Package: The device comes in a small SOD-523 surface mount package, which is suitable for high-density PCB designs and helps in saving board space.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, providing a precise voltage clamping range for your circuit needs.
  • Operating Temperature: The MM5Z16V can operate over a wide temperature range from -55°C to +150°C, ensuring performance under extreme conditions.

Applications

The MM5Z16V Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits to prevent over-voltages
  • Switching operations in combination with transistors
  • Waveform shaping and signal clipping
  • Reference elements in precision circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM5Z16V Zener diode is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the MM5Z16V is a smart choice for your voltage regulation and protection needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0705 $57.8100
2,000+ $0.0578 $115.6000
3,065+ $0.0566 $173.4790
4,260+ $0.0543 $231.3180
5,435+ $0.0531 $288.5985
7,320+ $0.0474 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess