EN
  • EN
  • DE

MAX4526ESA

Part No MAX4526ESA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Phase-Reversal Analog Switches | IC SWITCH DUAL SPDT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MAX4526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213718-MAX4526ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4526ESA CAD Model

Description

The MAX4526ESA from Maxim Integrated is a precision, dual, SPST (Single Pole Single Throw) analog switch that offers low-voltage operation with single-supply voltages from +1.8V to +5.5V. This versatile component is designed to be a high-performance solution for multiplexing and signal routing applications in various electronic systems.

Key Features

  • Low Voltage Operation: Operates from a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered applications.
  • Low On-Resistance: Features low on-resistance (Ron) of 100Ω max, ensuring minimal signal distortion and power loss.
  • High Switching Speed: Fast switching speeds (tON = 120ns, tOFF = 80ns) enable efficient signal processing and rapid response times in critical applications.
  • Low Power Consumption: Consumes minimal power with a quiescent current of only 1µA max, which is advantageous for power-sensitive designs.
  • ESD Protection: Equipped with ESD protection diodes on all terminals, it can withstand ESD events, enhancing the durability and reliability of the component.
  • Single/Dual Supply Operation: Can be operated with a single positive supply or with dual supplies for greater design flexibility.
  • Wide Operating Temperature Range: Suitable for commercial applications with an operating temperature range of -40°C to +85°C.

Applications

The MAX4526ESA is an excellent choice for a variety of applications where high-quality signal switching is required. It is commonly used in:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Sample and Hold Circuits
  • Battery-Powered Applications

With its compact 8-pin SOIC (ESA) package, the MAX4526ESA is suitable for space-constrained applications while providing robust performance and reliability. Maxim Integrated's commitment to quality ensures that this analog switch meets the high standards required for a wide range of industrial, commercial, and consumer products.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4454 $61.3362
6+ $16.7757 $100.6542
10+ $16.2515 $162.5150
13+ $15.7272 $204.4536
17+ $15.2030 $258.4510
23+ $13.6303 $313.4969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess