EN
  • EN
  • DE

MM3Z7V5T1G

Part No MM3Z7V5T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023562-MM3Z7V5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z7V5T1G CAD Model

Description

ON Semiconductor MM3Z7V5T1G Zener Diode

The ON Semiconductor MM3Z7V5T1G is a high-quality Zener diode designed for providing excellent voltage regulation and protection features in a wide array of electronic applications. This Zener diode is a surface-mount device that comes in a small SOD-323 package, making it an ideal choice for compact circuit designs where space is at a premium.

With a nominal Zener voltage of 7.5V, the MM3Z7V5T1G is suitable for a range of voltage stabilization tasks. It is capable of handling a power dissipation of 300mW, which allows it to withstand moderate power levels in electronic circuits. This makes it a versatile component for use in consumer electronics, computing devices, and telecommunications systems.

The MM3Z7V5T1G boasts a tight voltage tolerance, ensuring precise voltage regulation and a stable performance across various conditions. Its fast response time to voltage changes makes it an excellent choice for protecting sensitive electronic components from voltage spikes and surges. Furthermore, the device's low leakage current ensures that it does not significantly affect the efficiency of the circuit in which it is used.

Designed for high reliability, the MM3Z7V5T1G Zener diode is fabricated using ON Semiconductor's rigorous manufacturing processes, which ensure consistent quality and performance. The device also features a robust operating temperature range, allowing it to function effectively in environments with varying temperature conditions.

Compliance with RoHS (Restriction of Hazardous Substances) directives means that the MM3Z7V5T1G is environmentally friendly and suitable for use in products that are sold in regions with strict environmental regulations. This commitment to environmental responsibility is in line with ON Semiconductor's dedication to sustainability and reducing the environmental impact of their products.

In summary, the ON Semiconductor MM3Z7V5T1G Zener diode is a reliable and efficient solution for circuit protection and voltage regulation. Its compact form factor, precise voltage control, and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,040+ $0.0397 $200.0880
6,545+ $0.0382 $250.0190
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,055 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess