EN
  • EN
  • DE

MM3Z5V6ST1

Part No MM3Z5V6ST1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 5.6V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 40 Ohms
Current - Reverse Leakage at Vr 1μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z5V6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224460-MM3Z5V6ST1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5V6ST1 CAD Model

Description

The MM3Z5V6ST1 from ON Semiconductor is a robust and precise voltage regulator diode designed for applications requiring a stable and reliable Zener voltage. As a member of the Zener diodes family, this component is essential for voltage regulation, providing a convenient and efficient way to protect sensitive electronic circuits from overvoltage conditions.

Key Features

  • Zener Voltage: The MM3Z5V6ST1 offers a nominal Zener voltage of 5.6V, making it suitable for a variety of electronic circuits that operate around this voltage level.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, ensuring stability and reliability in its voltage regulation function.
  • Package: This diode comes in a convenient SOD-323 surface-mount package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Tolerance: The voltage tolerance is specified at ±5%, providing precise voltage regulation and ensuring consistent performance across various devices and conditions.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, making the MM3Z5V6ST1 suitable for use in harsh environmental conditions.

Applications

The MM3Z5V6ST1 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management in consumer and industrial electronics
  • Clamping applications in multi-stage amplifiers
  • Switching power supplies and converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MM3Z5V6ST1 is no exception. It is manufactured to meet high industry standards, ensuring long-term stability and performance for critical applications. Whether used in commercial, industrial, or even harsh environments, this Zener diode is designed to provide consistent voltage regulation and protection, contributing to the overall longevity and efficiency of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess