EN
  • EN
  • DE

MM3Z5V1T1

Part No MM3Z5V1T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 5.1V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 60 Ohms
Current - Reverse Leakage at Vr 2μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z5V1
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224457-MM3Z5V1T1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MM3Z5V1T1 CAD Model

Description

ON Semiconductor MM3Z5V1T1 Zener Diode

The ON Semiconductor MM3Z5V1T1 is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This Zener diode offers a nominal Zener voltage of 5.1 volts, making it suitable for use in voltage regulation and stabilization tasks, ensuring consistent performance across a range of circuits.

Constructed with ON Semiconductor's superior manufacturing processes, the MM3Z5V1T1 is a surface-mount device that comes in a compact SOD-323 package. This small footprint allows for high-density mounting on PCBs, making it an excellent choice for space-constrained applications. The device's small size does not compromise its electrical capabilities, as it is designed to handle a power dissipation of 300 milliwatts, which is sufficient for most low-power operations.

With its precise voltage regulation and tolerance, the MM3Z5V1T1 is capable of maintaining a stable Zener voltage over fluctuations in current. This feature is essential for protecting sensitive electronic components from overvoltage conditions, as well as ensuring the correct operation of circuits that require a steady voltage reference.

The MM3Z5V1T1 also features a low dynamic impedance and a fast response time, contributing to its effectiveness in transient suppression and voltage regulation tasks. This makes it an ideal choice for use in consumer electronics, telecommunication devices, and computer applications where rapid voltage stabilization is critical.

ON Semiconductor's commitment to quality is evident in the MM3Z5V1T1 Zener diode, which is characterized by its high reliability and long operational life. The device is also compliant with industry standards, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly option for manufacturers and designers who are conscious of their ecological impact.

In summary, the ON Semiconductor MM3Z5V1T1 Zener diode is a versatile and reliable component that offers precise voltage regulation in a miniature package. Its robust design and compliance with environmental standards make it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0340 $57.9700
4,135+ $0.0280 $115.7800
6,415+ $0.0270 $173.2050
8,815+ $0.0263 $231.8345
11,420+ $0.0253 $288.9260
15,310+ $0.0226 $346.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,200 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess