EN
  • EN
  • DE

LED2472GBTR

Part No LED2472GBTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 24-channels LED driver with error detection and gain control | IC LED DRIVER LINEAR 72MA 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 19V
Current - Output / Channel 72mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195996-LED2472GBTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED2472GBTR CAD Model

Description

The LED2472GBTR is a state-of-the-art LED display driver from STMicroelectronics, designed to offer high-quality performance for a wide range of applications. This device is part of STMicroelectronics' commitment to providing advanced solutions for managing LED displays in consumer, industrial, and automotive markets.

Key Features

  • 24-Channel LED Driver: The LED2472GBTR provides 24 constant-current output channels, making it suitable for managing multiple LEDs with precision and consistency.
  • Adjustable Output Current: Each channel offers programmable output current from 5 mA up to 40 mA, allowing for flexible control over the brightness of each connected LED.
  • Error Detection: The device includes open-LED and short-circuit detection features that ensure safe and reliable operation, alerting the system to any potential issues with the LED array.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device from overheating, thereby enhancing the longevity of the LED display system.
  • Serial Interface: The LED2472GBTR can be controlled via a serial interface, which simplifies the process of integrating the driver into a wide range of LED display systems.
  • Energy Efficient: Designed with energy efficiency in mind, the device helps to reduce power consumption, making it an eco-friendly choice for LED display applications.

Applications

The versatility of the LED2472GBTR makes it an ideal choice for a variety of applications, including:

  • LED panels and billboards
  • Automotive lighting systems
  • Interactive displays
  • Professional lighting fixtures
  • Backlighting for LCD displays

Product Specifications

The LED2472GBTR operates over a wide supply voltage range and is housed in a TSSOP-24 package, making it compact and easy to integrate into existing designs. The device's performance is characterized by its high efficiency, low power consumption, and robust protection features, ensuring that it delivers reliable and consistent results for any LED display application.

For those looking to create dynamic, bright, and reliable LED display solutions, the LED2472GBTR from STMicroelectronics offers a powerful and versatile driver that is sure to meet the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2168 $52.1680
24+ $4.2804 $102.7296
37+ $4.1467 $153.4279
50+ $4.0129 $200.6450
65+ $3.8792 $252.1480
87+ $3.4779 $302.5773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess