EN
  • EN
  • DE

MCW78L05AC

Part No MCW78L05AC
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975914-MCW78L05AC
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCW78L05AC CAD Model

Description

The ON Semiconductor MCW78L05AC is a fixed voltage regulator integrated circuit, designed to offer a consistent 5V output from a wider input voltage range. This component is specifically engineered to provide a stable power supply for low-power electronics, making it an ideal choice for a variety of applications in consumer, industrial, and automotive sectors.

Key Features

  • Output Voltage: Precisely regulated 5V output, essential for sensitive electronic devices.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for small-scale projects and devices.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the device remains safe from damage due to overheating.
  • Short Circuit Protection: The integrated short-circuit protection feature safeguards the regulator and the connected components from potential short-circuit damage.
  • Low Dropout Voltage: The low dropout voltage characteristic allows the regulator to maintain output voltage even when the supply voltage is very close to the output voltage.
  • Package: Available in a compact TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The MCW78L05AC is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Microcontroller power supply
  • Portable electronics
  • Automotive electronics
  • Power management solutions

Product Specifications

Parameter Value
Output Voltage 5V
Output Current 100mA
Input Voltage (min) 7V
Input Voltage (max) 20V
Package Type TO-92

Overall, the ON Semiconductor MCW78L05AC voltage regulator is a reliable and efficient solution for maintaining a steady 5V supply, ensuring the optimal performance of electronic components and systems.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess