EN
  • EN
  • DE
Part No MCT4
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 1KV TRANSISTOR TO206AA / Optoisolator Transistor Output 1000VDC 1 Channel TO-18
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Series -
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 1000VDC
Current Transfer Ratio (Min) 15% @ 10mA
Current Transfer Ratio (Max) -
Turn On / Turn Off Time (Typ) -
Rise / Fall Time (Typ) -
Input Type DC
Output Type Transistor
Voltage - Output (Max) 30V
Current - Output / Channel -
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 40 mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Base Product Number MCT4
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 10 pcs
Win Source Part Number 1382875-MCT4
Ultra Librarian 3D Model Ultra Librarian MCT4 CAD Model

Description

The MCT4 from ON Semiconductor is a robust, high-performance optocoupler designed to provide electrical isolation between input and output circuits. This component is a crucial element in a wide array of applications, from industrial systems to consumer electronics, where signal integrity and isolation are of paramount importance.

Key Features

  • High Isolation Voltage: The MCT4 offers an impressive isolation voltage, typically rated at 5000Vrms, which ensures safe signal transfer while protecting sensitive electronics from high voltage transients.
  • High Current Transfer Ratio (CTR): With a high CTR, this optocoupler provides reliable signal amplification, ensuring that the output closely mirrors the input signal with minimal loss of fidelity.
  • Wide Operating Temperature Range: Designed to operate effectively over a broad temperature range, the MCT4 is suitable for harsh environments and can maintain performance from -55°C to +100°C.
  • Industry-Standard Dual-in-line Package: The component comes in a standard DIP package, making it easy to integrate into existing PCB layouts and compatible with a wide range of socket types.
  • UL Recognized and CSA Certified: Safety and reliability are certified by UL and CSA, ensuring that the MCT4 meets stringent regulatory standards for electronic components.

Applications

The MCT4 is versatile and can be used in various applications such as:

  • Power supply regulation and monitoring
  • Signal isolation in communication systems
  • Industrial controls and automation
  • Isolated line receivers
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MCT4 is no exception. It undergoes rigorous testing and quality assurance protocols to ensure it meets the highest standards of reliability and performance.

Conclusion

With its combination of high isolation voltage, high CTR, wide operating temperature range, and industry-standard packaging, the MCT4 from ON Semiconductor is an excellent choice for designers seeking a reliable optocoupler solution. Its certification by recognized safety organizations further solidifies its status as a trusted component in any electronic system requiring isolation.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess