EN
  • EN
  • DE

MC912B32CFU8

Part No MC912B32CFU8
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 317449-MC912B32CFU8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC912B32CFU8 CAD Model

Description

The MC912B32CFU8 is a high-performance microcontroller unit (MCU) from ON Semiconductor, renowned for its robust design and versatile features. This microcontroller is an integral part of the advanced M68HC12 family, designed to cater to the demanding requirements of automotive and industrial control systems. With its powerful 16-bit architecture, the MC912B32CFU8 delivers exceptional processing capabilities, making it an ideal choice for a wide range of applications.

Key Features:

  • Advanced CPU12 Core: At the heart of the MC912B32CFU8 lies the CPU12 core, which is compatible with the M68HC11 instruction set and provides a seamless upgrade path for legacy systems.
  • Integrated Memory: The MCU comes with 32KB of on-chip flash memory, allowing for reliable storage and execution of complex programs. Additionally, it features 1KB of RAM for efficient data handling.
  • Digital Peripherals: A suite of digital peripherals, including multiple timer channels, serial communication interfaces (SCI and SPI), and an 8-channel, 10-bit analog-to-digital converter (ADC), enhance the functionality of this microcontroller.
  • Robust I/O Capabilities: With up to 25 general-purpose input/output (GPIO) pins, the MC912B32CFU8 provides flexible interfacing options with external devices and systems.
  • On-Chip Oscillator: The built-in oscillator and phase-locked loop (PLL) circuitry ensure stable and precise clock generation for accurate timing operations.

Applications:

The MC912B32CFU8 is designed to meet the stringent requirements of automotive applications such as engine control units, body electronics, and sensor modules. It is also well-suited for industrial control systems, including process control, robotics, and automation.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC912B32CFU8 is manufactured with this commitment in mind, ensuring reliability and performance in the most challenging environments. Its extended temperature range and robust design make it suitable for applications where durability is paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.1434 $112.2868
3+ $46.0660 $138.1980
4+ $44.6269 $178.5076
6+ $43.1878 $259.1268
7+ $41.7475 $292.2325
10+ $37.4289 $374.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess