EN
  • EN
  • DE

APL5605KI-TRL

Part No APL5605KI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817616-APL5605KI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5605KI-TRL CAD Model

Description

The APL5605KI-TRL is a synchronous rectified step-down converter, often referred to as a buck converter, produced by Anpec Electronics. This device is designed to efficiently convert a higher DC input voltage to a lower, regulated DC output voltage. Synchronous rectification, utilizing MOSFETs instead of diodes, significantly reduces power loss, making it ideal for applications demanding high efficiency.

Applications:

  • Point-of-Load Power Supplies: Providing regulated voltage to specific components within a system.
  • Portable Devices: Powering microprocessors, memory, and other integrated circuits in battery-powered devices.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and control logic.
  • Networking Equipment: Powering network processors, switches, and other communication devices.
  • Consumer Electronics: Supplying power to various circuits in televisions, set-top boxes, and other consumer products.

Features:

  • Synchronous Rectification: Uses MOSFETs for rectification to minimize power loss and improve efficiency.
  • High Efficiency: Provides efficient power conversion, reducing heat dissipation and extending battery life.
  • Adjustable Output Voltage: Allows for flexible output voltage settings via external components.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Over-Current Protection: Protects the converter and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage to the converter in high-temperature environments.
  • Enable/Disable Control: Allows for power sequencing and shutdown modes to conserve power.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Synchronous rectification minimizes power losses, leading to higher overall efficiency.
  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving reliability.
  • Simplified Design: Internal compensation reduces the need for external components, simplifying the design process.
  • Robust Protection: Over-current and over-temperature protection features safeguard the converter and the load.

Additional Details:

The APL5605KI-TRL typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is adjustable using external resistors. The switching frequency is typically in the range of several hundred kHz to a few MHz, allowing for smaller external components. The device incorporates undervoltage lockout (UVLO) to prevent operation with insufficient input voltage. The package is typically a QFN or similar small footprint package suitable for surface mount assembly.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess