EN
  • EN
  • DE

MC74VHCU04DR2

Part No MC74VHCU04DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter (Unbuffered) | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VHCU04
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1220028-MC74VHCU04DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHCU04DR2 CAD Model

Description

Product Overview: ON Semiconductor MC74VHCU04DR2

The ON Semiconductor MC74VHCU04DR2 is a high-speed CMOS unbuffered hex inverter IC designed to meet the requirements of high-performance electronic systems. With its advanced silicon-gate CMOS technology, this device offers a robust combination of high speed, low power consumption, and noise immunity, making it suitable for a wide range of applications including signal processing, communication, and computing devices.

Key Features

  • High-Speed Operation: The MC74VHCU04DR2 is optimized for exceptional performance, capable of operating at high frequencies which is essential for modern digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, contributing to energy efficiency in electronic systems.
  • Noise Immunity: Enhanced noise immunity ensures reliable operation even in environments with potential electrical interference.
  • Multiple Inputs: As a hex inverter, it contains six independent inverter gates in a single package, providing design flexibility and reducing component count in complex circuits.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal voltages and system requirements.

Applications

The versatility of the MC74VHCU04DR2 makes it well-suited for numerous applications, including:

  • Waveform generation
  • Logic level conversion
  • Oscillator circuits
  • Pulse shaping
  • High-speed signal processing

Product Specifications

The MC74VHCU04DR2 is offered in an SOIC-14 package, providing a compact footprint for space-constrained applications. It is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide temperature range. The device is also compliant with the stringent requirements of the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for electronic designs.

In conclusion, ON Semiconductor's MC74VHCU04DR2 is a high-quality, versatile component that delivers the performance and reliability required by advanced electronic systems. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for designers looking to optimize their digital circuitry.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1332 $57.9420
1,060+ $0.1094 $115.9640
1,640+ $0.1060 $173.8400
2,255+ $0.1025 $231.1375
2,915+ $0.0991 $288.8765
3,905+ $0.0889 $347.1545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess