EN
  • EN
  • DE

MC74VHCT139ADTR2

Part No MC74VHCT139ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 2-to-4 Decoder/ Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74VHCT139
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219996-MC74VHCT139ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHCT139ADTR2 CAD Model

Description

ON Semiconductor MC74VHCT139ADTR2 Dual 2-to-4 Decoder/Demultiplexer

The MC74VHCT139ADTR2 is a high-performance, dual 2-to-4 decoder/demultiplexer integrated circuit produced by ON Semiconductor. This versatile component is designed to offer high-speed operation while maintaining the CMOS low power dissipation. It is particularly well-suited for implementation in memory decoding or data routing applications where high speed and low power are required.

Constructed with advanced silicon gate CMOS technology, the MC74VHCT139ADTR2 provides a robust solution for digital systems. It has two individual 2-to-4 decoders, each with an address input (nA, nB), an active-low enable input (nG), and four mutually exclusive outputs (nY0 to nY3). When the enable input is held high, all outputs remain in a low state. Conversely, when the enable input is active-low, the binary value presented at the address inputs determines which single output will transition to a high state, leaving the rest low.

The device is compatible with TTL levels, allowing it to be used in mixed-voltage systems. This feature is particularly beneficial for designers looking to integrate the device into legacy systems without the need for level shifting. The MC74VHCT139ADTR2 operates over a broad voltage range from 2.0V to 5.5V, providing designers with flexibility in various applications and ensuring compatibility with both 3.3V and 5V systems.

With its fast propagation delay and high noise immunity, the MC74VHCT139ADTR2 is an excellent choice for high-speed data processing and communication systems. It is available in a TSSOP-16 package, which is ideal for space-constrained applications. The device also features a flow-through pinout, which simplifies PCB layout by allowing inputs to be connected directly to outputs on the adjacent side of the package.

ON Semiconductor's commitment to quality ensures that the MC74VHCT139ADTR2 meets stringent standards, providing reliable performance in a wide range of operating conditions. Whether used in computer systems, instrumentation, or consumer electronics, this dual decoder/demultiplexer is an efficient solution for complex digital logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess