EN
  • EN
  • DE
  • IT

MC74VHCT138ADTRG

Part No MC74VHCT138ADTRG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Line Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219995-MC74VHCT138ADTRG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT138
Introduction Date July 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC74VHCT138ADTRG CAD Model

Description

ON Semiconductor MC74VHCT138ADTRG Decoder/Demultiplexer

The MC74VHCT138ADTRG is a high-performance, integrated circuit from ON Semiconductor, designed to function as a 3-to-8 line decoder or demultiplexer. This versatile component is part of the high-speed CMOS VHCT family and is fabricated with silicon gate CMOS technology, which ensures reduced power consumption while maintaining high-speed operation.

Featuring a trio of binary select inputs (A, B, and C), the MC74VHCT138ADTRG can decode a binary code to one of eight mutually exclusive outputs. The device is equipped with three enable inputs: two active-low (E1, E2) and one active-high (E3). The outputs are designed to provide a high-level signal only when the binary value on the select inputs matches the output number, and all the enable inputs are activated. This precise control makes the device ideal for a wide range of applications, including hardware programming, address decoding for memory and I/O, and the simplification of multiple-input logic designs.

One of the key features of the MC74VHCT138ADTRG is its compatibility with TTL levels. This allows the device to be used in systems incorporating both CMOS and TTL logic, providing designers with a versatile solution for mixed-logic environments. Moreover, the device's high noise immunity and low power dissipation make it suitable for use in noisy or power-sensitive applications.

The MC74VHCT138ADTRG comes in a TSSOP-16 package, which is compact and suitable for surface-mount technology (SMT), thereby saving precious board space. The device operates over a broad voltage range from 4.5V to 5.5V, making it adaptable to various operating conditions and ensuring compatibility with standard 5V systems.

ON Semiconductor's commitment to quality ensures that the MC74VHCT138ADTRG meets stringent standards, providing reliable performance in a wide array of electronic systems, from consumer electronics to industrial automation. By choosing the MC74VHCT138ADTRG, designers and engineers can be confident in delivering efficient and effective solutions for complex digital logic tasks.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4633 $64.8620
345+ $0.3804 $131.2380
530+ $0.3684 $195.2520
730+ $0.3565 $260.2450
940+ $0.3446 $323.9240
1,260+ $0.3089 $389.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess