EN
  • EN
  • DE
  • IT

FST3126M

Part No FST3126M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad Bus Switch | IC SWITCH BUS 4BIT TTL 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 3126
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1176051-FST3126M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3126M CAD Model

Description

ON Semiconductor FST3126M: 4-Bit Bus Switch

The ON Semiconductor FST3126M is a high-performance 4-bit bus switch designed to provide superior switching capabilities for a variety of applications. This advanced switch is an integral component for modern digital systems that require fast and efficient routing of digital signals. The FST3126M is part of ON Semiconductor's extensive portfolio of electronic components that deliver reliability and performance.

Key Features

  • Fast Switching: The device offers rapid switching speeds that are essential for high-speed signal processing, minimizing propagation delay and maximizing system performance.
  • Low Power Consumption: With its low power consumption, the FST3126M is ideal for power-sensitive applications, ensuring efficient operation without compromising on performance.
  • Wide Operating Voltage Range: The bus switch operates over a wide voltage range, accommodating various logic level requirements and enhancing compatibility with different system voltages.
  • High Bandwidth: The FST3126M provides a high bandwidth pathway for digital signals, ensuring data integrity and reducing signal distortion.
  • Zero Bounce: The switch's design minimizes signal bouncing, a critical feature for maintaining signal integrity during state changes.
  • 4 Independent Switch Channels: Each of the four switch channels operates independently, allowing for flexible signal routing within complex digital systems.

Applications

The FST3126M is suitable for a variety of applications including, but not limited to:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Data processing systems
  • Networking and telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FST3126M is no exception. Manufactured to the highest standards, this bus switch ensures long-term reliability and stability in even the most demanding environments. Whether you're developing consumer electronics or industrial control systems, the FST3126M is designed to meet your needs and exceed your expectations.

For detailed specifications, technical documentation, and application support, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3298 $65.9600
480+ $0.2704 $129.7920
740+ $0.2626 $194.3240
1,025+ $0.2536 $259.9400
1,320+ $0.2458 $324.4560
1,765+ $0.2200 $388.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,768 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess