EN
  • EN
  • DE
  • IT

MC74VHCT138ADR2G

Part No MC74VHCT138ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Line Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219994-MC74VHCT138ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC74VHCT138
Introduction Date July 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC74VHCT138ADR2G CAD Model

Description

ON Semiconductor MC74VHCT138ADR2G Decoder/Demultiplexer

The MC74VHCT138ADR2G is an advanced high-speed CMOS 3-to-8 line decoder/demultiplexer fabricated by ON Semiconductor, a leading figure in energy-efficient innovations. This integrated circuit is designed to provide high-performance solutions for a variety of digital applications, particularly where low power consumption and fast switching are essential.

This decoder/demultiplexer is part of the VHCT family, which combines high noise immunity of CMOS with the speed of TTL devices. The MC74VHCT138ADR2G is designed to accept three binary weighted inputs (A0, A1, A2) and, when enabled, provides eight mutually exclusive active LOW outputs (Q0-Q7). The device features three enable inputs: two active LOW (E1, E2) and one active HIGH (E3). All outputs will be high unless E1 and E2 are LOW and E3 is HIGH.

One of the key attributes of the MC74VHCT138ADR2G is its compatibility with TTL. It can drive TTL inputs without the need for external resistors, simplifying design and reducing component count. This makes it an excellent choice for interfacing with legacy systems or devices that require TTL logic levels.

The MC74VHCT138ADR2G operates over a broad voltage range from 2.0V to 6.0V and features a low power consumption with a typical quiescent current of only 2 µA. This makes it suitable for battery-operated devices where power efficiency is crucial. Additionally, the device is capable of driving 10 LSTTL loads, which further enhances its utility in complex digital systems.

ON Semiconductor has packaged the MC74VHCT138ADR2G in a 16-pin SOIC package, which is ideal for space-constrained applications. The device also offers industrial-grade performance with a wide operating temperature range, ensuring reliability and stability across various environmental conditions.

This product is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by reducing the presence of hazardous substances in electronic components.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the MC74VHCT138ADR2G from ON Semiconductor is a robust and reliable choice that combines speed, power efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5177 $56.9470
265+ $0.4248 $112.5720
410+ $0.4115 $168.7150
565+ $0.3983 $225.0395
730+ $0.3849 $280.9770
975+ $0.3452 $336.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess