EN
  • EN
  • DE

MC74VHCT125ADR2

Part No MC74VHCT125ADR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719386-MC74VHCT125ADR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHCT125ADR2 CAD Model

Description

ON Semiconductor MC74VHCT125ADR2 Quad Bus Buffer

The ON Semiconductor MC74VHCT125ADR2 is a high-performance, quad bus buffer that features non-inverting 3-state outputs. This integrated circuit is designed to interface between two different voltage domains, making it particularly useful in mixed 3.3V/5V systems. The device belongs to the VHCT family, which means it is compatible with TTL levels and can be driven by TTL outputs without the need for external pull-up resistors.

This quad bus buffer is fabricated with silicon gate CMOS technology, ensuring high speed operation while maintaining CMOS low power dissipation. Its power-down high impedance inputs and outputs, along with the 3-state outputs, make it ideal for multiplexing and for implementing isolation during power-down conditions.

Key features of the MC74VHCT125ADR2 include:

  • High-Speed Operation: The device is capable of functioning at high speeds, which is essential for modern digital applications that require rapid data processing and signal transmission.
  • 5V Tolerant Inputs: Inputs can handle 5V signals even when the device is powered by a 3.3V supply, providing a great deal of flexibility in mixed-voltage environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, a hallmark of CMOS technology, making it suitable for power-sensitive applications.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, ensuring compatibility with legacy TTL logic levels and providing sufficient current for most interfacing requirements.
  • Pin and Function Compatible with Other Standard Logic Families: This makes the MC74VHCT125ADR2 an easy drop-in replacement for a variety of applications, facilitating upgrades and system redesigns without major changes to existing board layouts.

The device is offered in a small-outline package (SOIC) with 14 pins, denoted by the 'DR2' suffix in its part number. This compact form factor allows for efficient use of board space, which is crucial in high-density electronic designs.

With its robust design and versatile features, the ON Semiconductor MC74VHCT125ADR2 is a reliable and practical choice for designers looking to create efficient, high-speed digital systems that bridge different voltage domains.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess