EN
  • EN
  • DE

MC74VHCT02ADR2G

Part No MC74VHCT02ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SOIC / NOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 775780-MC74VHCT02ADR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT02
Introduction Date March 11, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74VHCT02ADR2G CAD Model

Description

ON Semiconductor MC74VHCT02ADR2G Product Overview

The MC74VHCT02ADR2G is a high-performance, quad 2-input NOR gate integrated circuit designed by ON Semiconductor. This device is a member of the high-speed CMOS family and is fabricated using silicon gate CMOS technology. It is specifically engineered to operate with a low power consumption and high noise immunity, making it suitable for a wide range of applications in modern electronic systems.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: The MC74VHCT02ADR2G offers a propagation delay (tPD) of 3.8ns at VCC = 5V.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient designs.
  • High Noise Immunity: Characterized by a noise immunity consistent with the operating voltage, this NOR gate provides stable performance in electrically noisy environments.
  • Compatibility: Input levels are compatible with TTL output levels; this allows for easy interfacing with older technology, ensuring a smooth transition in mixed technology environments.
  • Package Type: Supplied in a small and convenient SOIC-14 package, the MC74VHCT02ADR2G is suitable for space-constrained applications.

Applications

The MC74VHCT02ADR2G is versatile and can be used in various digital applications. It is ideal for use in:

  • Computing systems
  • Data processing
  • Telecommunication systems
  • Instrumentation
  • Control systems
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74VHCT02ADR2G is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding applications. The device is also supported by ON Semiconductor's comprehensive technical support and design resources, helping engineers to streamline their design and development process.

In summary, the MC74VHCT02ADR2G from ON Semiconductor is a reliable and efficient choice for designers looking for a quad 2-input NOR gate with TTL compatibility, high-speed operation, and low power consumption.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess