EN
  • EN
  • DE

MC74VHC595DTR2G

Part No MC74VHC595DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Shift Register with Output Storage Register | IC SHIFT REG 8BIT 3ST 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-LSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219978-MC74VHC595DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC595DTR2G CAD Model

Description

ON Semiconductor MC74VHC595DTR2G

The ON Semiconductor MC74VHC595DTR2G is a high-performance, 8-bit shift register with output latches that integrates advanced silicon-gate CMOS technology. Designed for a wide range of applications, this device offers a compact and efficient solution for serial-to-parallel data conversion and is particularly well-suited for use in microprocessor or microcontroller-based systems where the expansion of I/O ports is required.

Featuring an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register, the MC74VHC595DTR2G boasts high-speed operation with shift frequencies up to 100 MHz. The storage register has 8 parallel outputs, enabling the user to convert serial input data to parallel output format, thereby increasing the number of available output ports without the need for additional microprocessor pins.

The device operates over a wide voltage range from 2.0V to 5.5V, ensuring compatibility with low-voltage applications while maintaining the ability to interface with standard 5V logic levels. This flexibility makes it an ideal choice for interfacing with both modern low-power microprocessors and traditional 5V systems.

Key features of the MC74VHC595DTR2G include:

  • 8-bit serial input to parallel output conversion
  • High-speed operation with shift clock frequency up to 100 MHz
  • 2.0V to 5.5V operating voltage range for broad compatibility
  • Low power consumption characteristic of CMOS technology
  • Output drive capability of 8 mA at 5V for direct drive of LEDs
  • Edge-triggered clock inputs for precise timing control
  • Master reset to clear the internal registers
  • Output enable (OE) pin for easy control of output timing

With its robust design, the MC74VHC595DTR2G offers enhanced system reliability through features such as latch-up performance that exceeds 300 mA per JESD 17, and ESD tolerance that meets JESD 22. The device is supplied in a TSSOP-16 package, providing a space-saving footprint for densely packed PCB layouts.

Whether used in digital systems requiring additional outputs, for driving LEDs, or in data acquisition systems requiring parallel interfacing, the ON Semiconductor MC74VHC595DTR2G is a versatile component that simplifies design and enhances functionality.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3342 $58.4850
425+ $0.2742 $116.5350
655+ $0.2657 $174.0335
900+ $0.2571 $231.3900
1,165+ $0.2486 $289.6190
1,560+ $0.2228 $347.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess