EN
  • EN
  • DE

MC74VHC257DR2G

Part No MC74VHC257DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC74VHC257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74VHC257DR2GOSDKR, MC74VHC257DR2GOSTR, MC74VHC257DR2GOSCT, MC74VHC257DR2GOS-ND, MC74VHC257DR2GOS
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926335-MC74VHC257DR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC257DR2G CAD Model

Description

ON Semiconductor MC74VHC257DR2G

The ON Semiconductor MC74VHC257DR2G is a high-performance, quad 2-input multiplexer with 3-state outputs from ON Semiconductor's VHC (Very High-Speed CMOS) logic family. This integrated circuit is designed to operate with a 2V to 5.5V power supply, making it suitable for a wide range of applications including those that require low power consumption and high speed. The MC74VHC257DR2G is commonly used in digital data processing, signal routing, and data selection applications.

Key Features

  • Logic Type: Quad 2-Input Multiplexer with 3-state outputs
  • Operating Voltage Range: 2V to 5.5V
  • High Speed: Propagation delay time of only 4.8ns at 5V
  • Low Power Dissipation: ICC is only 2µA maximum at 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC minimum
  • Power Down Protection: Inputs and outputs tolerate up to 5.5V with power off
  • Pin and Function Compatible with Other Standard Logic Families
  • Improved Latch-Up Immunity
  • Package: Supplied in a surface-mount SOIC-16 package

Applications

The MC74VHC257DR2G is versatile and can be used in a variety of digital applications. Its high-speed and low-power characteristics make it ideal for:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC74VHC257DR2G is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications. The device is also supported by ON Semiconductor's technical documentation and application support, providing designers with the resources they need to integrate this component into their designs successfully.

Whether you're designing a complex digital system or looking for a reliable multiplexer for your application, the ON Semiconductor MC74VHC257DR2G stands out as a smart choice for high-speed digital multiplexing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4765 $59.5625
300+ $0.3910 $117.3000
460+ $0.3788 $174.2480
635+ $0.3666 $232.7910
815+ $0.3544 $288.8360
1,095+ $0.3176 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess