EN
  • EN
  • DE

MC74VHC1GT14DFT2G

Part No MC74VHC1GT14DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317338-MC74VHC1GT14DFT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT14DFT2G CAD Model

Description

ON Semiconductor MC74VHC1GT14DFT2G Single Schmitt-Trigger Inverter

The MC74VHC1GT14DFT2G is a high-performance CMOS Schmitt-trigger inverter fabricated with silicon gate CMOS technology. Designed by ON Semiconductor, a leading innovator in energy-efficient electronics, this device is tailored to deliver a robust buffering and inverting solution with Schmitt-trigger inputs. It translates low-level analog signals into digital outputs, ensuring a clean signal for digital circuits by providing hysteresis at the input, which helps to eliminate noise and stabilize the output.

The device is housed in a compact SOT-353 (SC-70) surface-mount package, making it ideal for space-constrained applications. The single-gate configuration of the MC74VHC1GT14DFT2G makes it suitable for applications where only one inverter is required, without the need to use larger, multi-gate integrated circuits.

With a wide operating voltage range of 2V to 5.5V, the MC74VHC1GT14DFT2G is compatible with TTL levels and can interface with both 3.3V and 5V logic systems. This flexibility makes it a versatile choice for mixed-voltage applications and enables it to be used in a variety of digital systems. Additionally, the device boasts a high noise immunity characteristic of CMOS devices, ensuring reliable performance even in electrically noisy environments.

Key features of the MC74VHC1GT14DFT2G include its high-speed operation, with a propagation delay time of approximately 8ns at 5V, which allows for high-frequency signal processing. The low power consumption is another benefit, as it draws a meager quiescent current, making it an energy-efficient option for battery-operated devices.

ON Semiconductor's commitment to quality is evident in the MC74VHC1GT14DFT2G, with its robust latch-up performance that exceeds 300mA per JESD 17, and ESD tolerance that meets or exceeds JESD 22. These features ensure that the device is protected against sudden surges and electrostatic discharges, providing a reliable solution for critical applications.

In summary, the MC74VHC1GT14DFT2G from ON Semiconductor is a highly reliable and efficient single Schmitt-trigger inverter that is suitable for a wide range of applications where signal conditioning, interfacing, or logic level conversion is required.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1292 $50.3880
945+ $0.1061 $100.2645
1,465+ $0.1027 $150.4555
2,015+ $0.0994 $200.2910
2,605+ $0.0961 $250.3405
3,485+ $0.0862 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess