EN
  • EN
  • DE

MC74VHC1GT14DFT2

Part No MC74VHC1GT14DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Inverter Schmitt Trigger 1-Element CMOS Automotive 5-Pin SC-88A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317337-MC74VHC1GT14DFT2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74VHC1GT14
Introduction Date October 29, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT14DFT2 CAD Model

Description

ON Semiconductor MC74VHC1GT14DFT2 Single Schmitt-Trigger Inverter

The MC74VHC1GT14DFT2 is a high-performance, single Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by ON Semiconductor. This advanced logic gate IC is part of the VHC family, which is renowned for its high-speed operation and compatibility with TTL-level logic while operating at CMOS low-power levels. This makes it an ideal choice for interfacing with different logic levels within mixed voltage systems.

Encased in a compact SC-70-5 package, the MC74VHC1GT14DFT2 is designed for optimal space-saving on PCBs, making it well-suited for use in dense circuit designs where board real estate is at a premium. The device's small footprint does not compromise its performance, as it is capable of translating low voltage logic signals to higher voltage levels with fast switching characteristics.

The IC operates over a broad voltage range of 2.0V to 5.5V, providing the designer with the flexibility to use it in various applications ranging from battery-powered devices to industrial control systems. The MC74VHC1GT14DFT2 features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful in environments where noise and signal integrity can be an issue, as it enhances the noise immunity and allows for stable operation.

The device's output can drive up to 8 LSTTL loads, and it boasts a propagation delay time of approximately 8.2ns at 5V, which ensures swift signal processing for critical applications. Additionally, the MC74VHC1GT14DFT2 has a high noise immunity characteristic of the VHC family, with a typical VNIH/VNIL of 28% VCC minimum.

For applications that require logic level conversion, wave shaping, or signal buffering with a need for high-speed operation and low power consumption, the MC74VHC1GT14DFT2 from ON Semiconductor is an excellent choice. Its robust design ensures reliable performance in a wide array of electronic systems, from consumer electronics to industrial automation.

Overall, the MC74VHC1GT14DFT2 is a testament to ON Semiconductor's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
920+ $0.1089 $100.1880
1,425+ $0.1055 $150.3375
1,960+ $0.1021 $200.1160
2,535+ $0.0987 $250.2045
3,390+ $0.0885 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,225 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess