EN
  • EN
  • DE

MC74VHC1GT126DT1

Part No MC74VHC1GT126DT1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/LVL SHFTR N-INV 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Current - Output High, Low 8mA, 8mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number 74VHC1GT126
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224194-MC74VHC1GT126DT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT126DT1 CAD Model

Description

The MC74VHC1GT126DT1 is a high-performance CMOS single non-inverting buffer with a 3-state output from ON Semiconductor. This advanced logic gate is designed to operate with a power supply range of 2.0V to 5.5V, making it ideal for interfacing between different voltage systems within a broad range of applications including computing, networking, and consumer electronics.

Key Features

  • High-Speed Operation: The device is capable of high-speed operation, with a typical propagation delay time of only 5.2ns at a 5V supply, ensuring quick signal processing for performance-critical applications.
  • Low Power Dissipation: It has a low power consumption characteristic, with a static supply current of only 1µA maximum, making it suitable for power-sensitive designs.
  • High Noise Immunity: The buffer boasts a high noise immunity characteristic of VHC family devices, providing stable operation in electrically noisy environments.
  • Power Down Protection: Inputs and outputs are protected against −0.5V to VCC + 0.5V during power up and power down, ensuring the device's reliability during transitional states.
  • 3-State Output: The output can be placed in a high impedance state, allowing for use in bus-oriented systems.

Applications

The versatility of the MC74VHC1GT126DT1 makes it suitable for a variety of applications, including:

  • Logic level translation for mixed-voltage systems
  • Bus and signal buffering
  • Line driving with high fan-out requirements

Package and Quality

The device comes in a compact TSOP-5 package, which is both space-saving and suitable for automated assembly processes. ON Semiconductor is committed to high-quality standards, and the MC74VHC1GT126DT1 is no exception; it is designed and manufactured to meet or exceed the rigorous demands of the electronics industry.

Environmental Compliance

In alignment with global environmental standards, the MC74VHC1GT126DT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful substances such as lead, mercury, and cadmium.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1443 $58.4415
980+ $0.1184 $116.0320
1,515+ $0.1147 $173.7705
2,085+ $0.1110 $231.4350
2,695+ $0.1073 $289.1735
3,605+ $0.0963 $347.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess