EN
  • EN
  • DE

MC74VHC1GT126DF2

Part No MC74VHC1GT126DF2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFF/LVL SHFTR N-INV SOT353 / Buffer, Non-Inverting 1 Element 1 Bit per Element Output SC-88A (SC-70-5/SOT-353)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74VHC
Package Bulk
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Current - Output High, Low 8mA, 8mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number MC74VHC1GT126
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74VHC1GT126DF2,2156-MC74VHC1GT126DF2,2156-MC74VHC1GT126DF2-ONTR-ND
Standard Package 3,000
Win Source Part Number 967266-MC74VHC1GT126DF2
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT126DF2 CAD Model

Description

The MC74VHC1GT126DF2 from ON Semiconductor is a high-performance, single non-inverting buffer with a bus hold. This advanced CMOS device has been meticulously designed to provide a robust solution for digital signal buffering requirements. It operates with a supply voltage range of 2V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.

Key Features

  • High-Speed Operation: The buffer is capable of operating at high speeds, which is essential for modern digital circuits that require quick signal propagation.
  • Low Power Dissipation: With its CMOS technology, the MC74VHC1GT126DF2 ensures low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: The inherent design of the buffer provides a high level of immunity to electrical noise, which is critical in maintaining signal integrity.
  • Bus Hold Feature: The bus hold circuitry maintains the last valid logic level presented on the input, preventing floating inputs and reducing the need for external pull-up/pull-down resistors.
  • Advanced Oxide Isolation: This technology provides enhanced device reliability and performance by minimizing latch-up susceptibility.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals even when operating at a lower voltage, enabling compatibility with mixed-voltage systems.

Applications

The MC74VHC1GT126DF2 is suitable for a wide range of applications, including:

  • Signal buffering in digital communication systems
  • Level shifting for multi-voltage systems
  • Bus management and isolation
  • Memory address drivers
  • Clock distribution networks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The MC74VHC1GT126DF2 is no exception, providing reliable performance in even the most demanding environments. Its robust design ensures a long operational lifespan, making it a dependable choice for your electronic designs.

Package and Environmental Compliance

The device is offered in a space-saving SC-88A (SOT-353) package, which is ideal for compact circuit boards. Additionally, it complies with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess