EN
  • EN
  • DE

MAX5351ACUA+T

Part No MAX5351ACUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704583-MAX5351ACUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5351ACUA+T CAD Model

Description

Product Overview: MAX5351ACUA+T from Maxim Integrated

The MAX5351ACUA+T is a precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient DAC is designed to meet the rigorous demands of modern electronic applications, delivering high-performance conversion from digital data to analog voltage outputs.

Key Features

  • Resolution: The MAX5351ACUA+T boasts a 12-bit resolution, providing fine granularity and precise control over the analog output, making it suitable for applications that require high accuracy and stability.
  • Power Efficiency: With its low-power consumption, this DAC is an excellent choice for battery-powered devices and other applications where power efficiency is critical.
  • Package: The device comes in an 8-pin µMAX package, which is highly compact and space-saving, allowing for integration into systems with limited PCB real estate.
  • Supply Voltage: It operates from a single +2.7V to +5.5V supply voltage, making it versatile for various power supply scenarios.
  • Interface: It features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems.
  • Temperature Range: The MAX5351ACUA+T is designed to function over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

The versatility of the MAX5351ACUA+T makes it ideal for a wide range of applications, including:

  • Portable battery-powered devices
  • Automatic tuning and adjustment systems
  • Data acquisition systems
  • Industrial control systems
  • Medical instruments
  • Automotive systems

Conclusion

The MAX5351ACUA+T from Maxim Integrated is a robust and reliable DAC solution that combines high precision with low power consumption and a small footprint. Whether for industrial, automotive, medical, or consumer electronics, this DAC is engineered to deliver optimal performance and ease of use for designers and engineers alike.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9300 $67.7200
9+ $13.8912 $125.0208
13+ $13.4569 $174.9397
18+ $13.0238 $234.4284
23+ $12.5895 $289.5585
31+ $11.2867 $349.8877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess