EN
  • EN
  • DE

MC74VHC1GT04P5T5G

Part No MC74VHC1GT04P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT953 / Inverter IC 1 Channel SOT-953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74VHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.28V ~ 0.8V
Logic Level - High 1V ~ 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-953
Package / Case SOT-953
Base Product Number MC74VHC1GT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 8,000
Win Source Part Number 1077919-MC74VHC1GT04P5T5G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT04P5T5G CAD Model

Description

Product Overview: MC74VHC1GT04P5T5G by ON Semiconductor

The MC74VHC1GT04P5T5G is a high-performance CMOS inverter fabricated with silicon gate CMOS technology from ON Semiconductor. This device is designed to deliver a logic inverter function with a single gate, offering fast switching speeds and high current drive capability while maintaining low power consumption. Its design is optimized for superior performance in voltage translation and signal buffering applications.

Key Features and Benefits

  • High Speed: The device boasts a propagation delay time of approximately 5.2 ns at VCC = 5V, CL = 15 pF, and TA = 25°C, making it suitable for high-speed applications.
  • Low Power Dissipation: With a low power consumption of 1 µA maximum at TA = 25°C, it is an excellent choice for power-sensitive designs.
  • High Noise Immunity: The MC74VHC1GT04P5T5G exhibits a VNIH and VNIL of 28% VCC minimum, providing robust performance against noise.
  • Power Down Protection: This device is equipped with power down protection on inputs and outputs, ensuring the integrity of the device during power cycling.
  • Wide Operating Voltage Range: It operates on a wide voltage range from 2V to 5.5V, accommodating various application requirements.
  • Compatibility: The input structure provides protection when voltages up to 7V are applied, regardless of the supply voltage. This feature allows the MC74VHC1GT04P5T5G to be used in mixed-voltage environments.

Applications

The versatility of the MC74VHC1GT04P5T5G makes it suitable for a variety of applications, including:

  • Logic voltage translation
  • Signal buffering
  • Line driving
  • Memory address decoding
  • Wave shaping

Package and Quality

The device comes in a compact SOT-953 package, which is ideal for space-constrained applications. Additionally, the MC74VHC1GT04P5T5G is supported by ON Semiconductor's commitment to quality, ensuring reliable performance and durability for the end-user.

Overall, the MC74VHC1GT04P5T5G from ON Semiconductor is a versatile and efficient solution for designers looking to implement a high-speed CMOS inverter in their digital circuit designs.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess