EN
  • EN
  • DE

MC74VHC1GT02DFT1

Part No MC74VHC1GT02DFT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC-70
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 208024-MC74VHC1GT02DFT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT02DFT1 CAD Model

Description

Product Overview: MC74VHC1GT02DFT1

The MC74VHC1GT02DFT1 is a high-performance CMOS logic gate device from ON Semiconductor, designed to deliver cutting-edge functionality for modern electronic applications. This particular component is a single 2-input NOR gate, which is a fundamental building block in digital electronics. It is fabricated with silicon gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • High Speed: The device operates at a significant speed, with a propagation delay time that is ideal for high-frequency applications.
  • Low Power Consumption: It is designed to have a low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • High Noise Immunity: The MC74VHC1GT02DFT1 features a high level of noise immunity, making it suitable for environments with potential electrical interference.
  • Power Down Protection: This component is equipped with power down protection on inputs, which helps to prevent any erroneous operation when the device is powered off.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from 2V to 5.5V, accommodating various levels of signal voltages and system requirements.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in all regions with strict environmental regulations.

Applications

The MC74VHC1GT02DFT1 is versatile and can be used in a wide array of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Computing devices
  • Consumer electronics
  • Telecommunication systems
  • Portable devices
  • Industrial control systems

Package and Quality Assurance

ON Semiconductor's MC74VHC1GT02DFT1 comes in a compact SOT-353 (SC-70) surface-mount package, which is suitable for high-density PCB designs. Each device undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. With ON Semiconductor's commitment to quality, customers can expect consistent and dependable operation from this logic gate device.

Whether you're designing a simple logic control circuit or integrating complex signal processing functions, the MC74VHC1GT02DFT1 from ON Semiconductor provides the performance and reliability needed for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5262 $67.6310
11+ $11.0984 $122.0824
17+ $10.7519 $182.7823
23+ $10.4042 $239.2966
29+ $10.0577 $291.6733
39+ $9.0171 $351.6669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess