ON Semiconductor MC74VHC1GT00DFT2 Product Overview
The MC74VHC1GT00DFT2 is a high-performance CMOS logic gate product from ON Semiconductor, renowned for its advanced semiconductor solutions. This particular component is part of the VHC family, which stands for Very High-Speed CMOS. It is a single 2-input NAND gate designed to operate with a 5V power supply while providing a low-power and high-speed solution for various digital applications.
Constructed with silicon gate CMOS technology, the MC74VHC1GT00DFT2 offers a significant advantage in terms of speed and power consumption over its traditional counterparts. The device has an operating temperature range of -55°C to +125°C, making it suitable for use in a broad range of industrial and commercial environments.
The MC74VHC1GT00DFT2 comes in a compact 5-Pin SC-70 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a propagation delay time of approximately 5.2ns at 5V, ensuring rapid response times in critical circuit designs.
Key features of the MC74VHC1GT00DFT2 include:
- High-Speed: Typical tpd 5.2ns at VCC = 5V
- Low Power Dissipation: ICC = 2μA (Max) at TA = 25°C
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V (Max)
- Pin and Function Compatible with Other Standard Logic Families
- Supports 5V, 10V, and 15V Mixed Mode Voltage Operation
- Latch-Up Performance Exceeds 300mA
- ESD Performance: HBM > 2000V; Machine Model > 200V
With its balanced performance of high speed and low power consumption, the MC74VHC1GT00DFT2 is ideally suited for interfacing with high-speed CMOS systems. The device is also compatible with TTL levels, which allows for easy integration into mixed-technology systems without the need for additional level shifters.
In summary, the MC74VHC1GT00DFT2 from ON Semiconductor is a versatile and reliable component for designers looking for a 2-input NAND gate with high-speed performance and low-power operation. Its robust features and compact size make it an excellent choice for a wide array of applications, including computing, networking, communications, and consumer electronics.