EN
  • EN
  • DE

MC74VHC1G04DTT1

Part No MC74VHC1G04DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Inverter | IC INVERTER 1CH 1-INP 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 5-TSOP
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Family Part Number 74VHC1G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219908-MC74VHC1G04DTT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G04DTT1 CAD Model

Description

ON Semiconductor MC74VHC1G04DTT1 Inverter

The ON Semiconductor MC74VHC1G04DTT1 is a high-performance CMOS inverter integrated circuit designed to meet the demanding requirements of today's advanced electronic systems. This single-gate logic inverter is part of ON Semiconductor's VHC family, known for its versatility and reliability in a wide range of applications.

Key Features:

  • Advanced CMOS Technology: Utilizes high-speed silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates while maintaining the low power consumption of standard CMOS integrated circuits.
  • High Noise Immunity: Features a VNN of 1.2V, which provides excellent noise immunity and stable operation, making it suitable for noisy environments.
  • Power Down Protection: Equipped with inputs and outputs that tolerate up to 7V, offering protection against unexpected power-down scenarios and ensuring the integrity of the device's operation.
  • High-Speed Operation: Capable of operating at speeds of up to 5.5V, the MC74VHC1G04DTT1 is designed for applications requiring fast switching and signal processing capabilities.
  • Low Power Dissipation: Exhibits a low power dissipation characteristic, with a typical ICC of only 2 μA at 25°C, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: Operates over a broad voltage range from 2V to 5.5V, allowing for flexibility in various system voltage requirements.
  • Lead-Free and RoHS Compliant: Meets environmental standards by being completely lead-free and compliant with RoHS regulations, reducing the environmental impact.

Potential Applications:

The MC74VHC1G04DTT1 is ideal for a variety of applications where high-speed, low-power inverting functions are required. These include:

  • Wave shaping and signal processing
  • Logic level conversion
  • Oscillator circuits
  • High-speed data transmission systems

With its compact SOT-416 (SC-70) package, the MC74VHC1G04DTT1 is designed for space-constrained applications, providing a high-performance solution in a minimal footprint. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for designers seeking a dependable inverter IC.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,755+ $0.0363 $100.0065
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,600+ $0.0329 $250.0400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,281 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess