EN
  • EN
  • DE

MC74VHC138DT

Part No MC74VHC138DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER, AHC/VHC SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883771-MC74VHC138DT
Ultra Librarian 3D Model Ultra Librarian MC74VHC138DT CAD Model

Description

ON Semiconductor MC74VHC138DT 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MC74VHC138DT is a high-performance, integrated circuit designed to address the needs of complex digital systems. As a 3-to-8 line decoder/demultiplexer, this device is essential for applications requiring the distribution of a single input signal into one of several output lines. With its advanced silicon-gate CMOS technology, it offers a robust solution for systems that demand low power consumption and high noise immunity.

The MC74VHC138DT operates with a wide supply voltage range of 2V to 5.5V, making it versatile for both low and standard operating voltages. This feature ensures compatibility with a broad spectrum of digital environments, from battery-operated devices to industrial systems. Designed for optimal speed performance, this decoder/demultiplexer can handle high-speed data processing tasks with ease, thanks to its balanced propagation delays and output transition times.

Featuring three binary select inputs (A, B, and C), the MC74VHC138DT can decode up to eight mutually exclusive outputs. Additionally, the device includes three enable inputs (E1, E2, and E3) that must be satisfied to activate the decoding function. These enable inputs further enhance the flexibility of the device, allowing multiple MC74VHC138DTs to be cascaded for decoding extended binary address spaces.

ON Semiconductor has designed the MC74VHC138DT with a latch-up performance that exceeds 300mA per JESD 17, providing a reliable operation even under challenging conditions. The device also boasts ESD protection levels of up to 2000V on all pins, safeguarding it from electrostatic discharge events that can occur during handling or operation.

The MC74VHC138DT is available in a TSSOP-16 package, which is well-suited for space-constrained applications, offering a compact footprint while not compromising on functionality or performance. This makes the device an excellent choice for use in telecommunications, computing, consumer electronics, and many other industries where efficient signal distribution is critical.

In summary, the ON Semiconductor MC74VHC138DT is a reliable and efficient solution for designers looking to implement 3-to-8 line decoding or demultiplexing functions in their digital systems. Its low power consumption, high noise immunity, and wide voltage range, coupled with advanced protection features, make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess